Microchip Technology, Inc. Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Tqfp; Product Range Microchip DSPIC33EP128GS806-I/PT

Description
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, TQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:51I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; MSL:- RoHS Compliant: Yes
Datasheet
Description
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, TQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:51I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Tqfp; Product Range Microchip - 23AC4294 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Tqfp; Product Range Microchip
23AC4294
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Tqfp; Product Range Microchip 23AC4294
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, TQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:51I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; MSL:- RoHS Compliant: Yes

DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, TQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:51I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 23AC4294
Product Name Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Tqfp; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quad buffer/line driver; 3-state - 74AHCT126BQ-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 2139022P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF4230SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details