Microchip Technology, Inc. Digital Power, Dual Partition Flash DSPIC33EP128GS805

Description
dsPIC33EPXXGS70X/80X is a SMPS & Digital Power Conversion Digital Signal Controller. These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: • AC to DC Converters • DC to DC Converters • Power Factor Correction (PFC) • Uninterruptible power supply (UPS) • Inverters • Embedded Power-Supply Controllers • Arc Fault Detection The dsPIC33EPXXGS70X/80X family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including: • Functional Safety Manual and FMEDA available under NDA upon request to your sales office • MPLAB XC Compiler Functional Safety Manual available with registration • Learn more about our functional safety capabilities including hardware, software, and supporting collateral Additional Features Operating Conditions 3.0V to 3.6V, -40°C to +85°C, DC to 70 MIPS 3.0V to 3.6V, -40°C to +125°C, DC to 60 MIPS Flash Architecture Dual Partition Flash Program Memory with Live Update Supports programming while operating Supports partition soft swap Core: 16-Bit dsPIC33E CPU Two 40-Bit Wide Accumulators Code-Efficient (C and Assembly) Architecture Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle Mixed-Sign MUL Plus Hardware Divide 32-Bit Multiply Support Four Additional Working Register Sets (reduces context switching) High-Speed PWM Individual Time Base and Duty Cycle for each PWM 1.04 ns PWM Resolution (frequency, duty cycle, dead time and phase) Supports Center-Aligned, Redundant, Complementary and True Independent Output modes Independent Fault and Current-Limit Inputs Output Override Control PWM Support for AC/DC, DC/DC, Inverters, PFC and Lighting Advanced Analog Features High-Speed ADC module 12-bit with 4 dedicated SAR ADC cores and one shared SAR ADC core Configurable resolution (up to 12-bit) for each ADC core Up to 3.25 Msps conversion rate per channel at 12-bit resolution 11 to 22 single-ended inputs Dedicated result buffer for each analog channel Flexible and independent ADC trigger sources Two digital comparators Two oversampling filters for increased resolution Four Rail-to-Rail Comparators with Hysteresis Dedicated 12-bit Digital-to-Analog Converter (DAC) for each analog comparator Up to two DAC reference outputs Up to two external reference inputs Two Programmable Gain Amplifiers Single-ended or independent ground reference Five selectable gains (4x, 8x, 16x, 32x and 64x) 40 MHz gain bandwidth Interconnected SMPS Peripherals Reduces CPU Interaction to Improve Performance Flexible PWM Trigger Options for ADC Conversions High-Speed Comparator Truncates PWM (15 ns typical) Supports Cycle-by-Cycle Current mode control Current Reset mode (variable frequency) Timers/Output Compare/Input Capture 16-Bit and up to two 32-Bit Timers/Counters Output Compare (OC) modules, Configurable as Timers/Counters Input Capture (IC) modules Functional Safety support (ISO26262) ASIL-B & ASIL-C focused applications FMEDA and Safety manual available under NDA upon request to your sales office Safety qualified XC16 compiler Functional Safety hardware features Multiple redundant clock sources IO ports read-back Analog peripherals redundancies Windowed Watchdog Timer Hardware traps SFR locks Write protection
Datasheet
Description
dsPIC33EPXXGS70X/80X is a SMPS & Digital Power Conversion Digital Signal Controller. These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: • AC to DC Converters • DC to DC Converters • Power Factor Correction (PFC) • Uninterruptible power supply (UPS) • Inverters • Embedded Power-Supply Controllers • Arc Fault Detection The dsPIC33EPXXGS70X/80X family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including: • Functional Safety Manual and FMEDA available under NDA upon request to your sales office • MPLAB XC Compiler Functional Safety Manual available with registration • Learn more about our functional safety capabilities including hardware, software, and supporting collateral Additional Features Operating Conditions 3.0V to 3.6V, -40°C to +85°C, DC to 70 MIPS 3.0V to 3.6V, -40°C to +125°C, DC to 60 MIPS Flash Architecture Dual Partition Flash Program Memory with Live Update Supports programming while operating Supports partition soft swap Core: 16-Bit dsPIC33E CPU Two 40-Bit Wide Accumulators Code-Efficient (C and Assembly) Architecture Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle Mixed-Sign MUL Plus Hardware Divide 32-Bit Multiply Support Four Additional Working Register Sets (reduces context switching) High-Speed PWM Individual Time Base and Duty Cycle for each PWM 1.04 ns PWM Resolution (frequency, duty cycle, dead time and phase) Supports Center-Aligned, Redundant, Complementary and True Independent Output modes Independent Fault and Current-Limit Inputs Output Override Control PWM Support for AC/DC, DC/DC, Inverters, PFC and Lighting Advanced Analog Features High-Speed ADC module 12-bit with 4 dedicated SAR ADC cores and one shared SAR ADC core Configurable resolution (up to 12-bit) for each ADC core Up to 3.25 Msps conversion rate per channel at 12-bit resolution 11 to 22 single-ended inputs Dedicated result buffer for each analog channel Flexible and independent ADC trigger sources Two digital comparators Two oversampling filters for increased resolution Four Rail-to-Rail Comparators with Hysteresis Dedicated 12-bit Digital-to-Analog Converter (DAC) for each analog comparator Up to two DAC reference outputs Up to two external reference inputs Two Programmable Gain Amplifiers Single-ended or independent ground reference Five selectable gains (4x, 8x, 16x, 32x and 64x) 40 MHz gain bandwidth Interconnected SMPS Peripherals Reduces CPU Interaction to Improve Performance Flexible PWM Trigger Options for ADC Conversions High-Speed Comparator Truncates PWM (15 ns typical) Supports Cycle-by-Cycle Current mode control Current Reset mode (variable frequency) Timers/Output Compare/Input Capture 16-Bit and up to two 32-Bit Timers/Counters Output Compare (OC) modules, Configurable as Timers/Counters Input Capture (IC) modules Functional Safety support (ISO26262) ASIL-B & ASIL-C focused applications FMEDA and Safety manual available under NDA upon request to your sales office Safety qualified XC16 compiler Functional Safety hardware features Multiple redundant clock sources IO ports read-back Analog peripherals redundancies Windowed Watchdog Timer Hardware traps SFR locks Write protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Power, Dual Partition Flash - DSPIC33EP128GS805 - Microchip Technology, Inc.
Chandler, AZ, United States
Digital Power, Dual Partition Flash
DSPIC33EP128GS805
Digital Power, Dual Partition Flash DSPIC33EP128GS805
dsPIC33EPXXGS70X/80X is a SMPS & Digital Power Conversion Digital Signal Controller. These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: • AC to DC Converters • DC to DC Converters • Power Factor Correction (PFC) • Uninterruptible power supply (UPS) • Inverters • Embedded Power-Supply Controllers • Arc Fault Detection The dsPIC33EPXXGS70X/80X family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including: • Functional Safety Manual and FMEDA available under NDA upon request to your sales office • MPLAB XC Compiler Functional Safety Manual available with registration • Learn more about our functional safety capabilities including hardware, software, and supporting collateral Additional Features Operating Conditions 3.0V to 3.6V, -40°C to +85°C, DC to 70 MIPS 3.0V to 3.6V, -40°C to +125°C, DC to 60 MIPS Flash Architecture Dual Partition Flash Program Memory with Live Update Supports programming while operating Supports partition soft swap Core: 16-Bit dsPIC33E CPU Two 40-Bit Wide Accumulators Code-Efficient (C and Assembly) Architecture Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle Mixed-Sign MUL Plus Hardware Divide 32-Bit Multiply Support Four Additional Working Register Sets (reduces context switching) High-Speed PWM Individual Time Base and Duty Cycle for each PWM 1.04 ns PWM Resolution (frequency, duty cycle, dead time and phase) Supports Center-Aligned, Redundant, Complementary and True Independent Output modes Independent Fault and Current-Limit Inputs Output Override Control PWM Support for AC/DC, DC/DC, Inverters, PFC and Lighting Advanced Analog Features High-Speed ADC module 12-bit with 4 dedicated SAR ADC cores and one shared SAR ADC core Configurable resolution (up to 12-bit) for each ADC core Up to 3.25 Msps conversion rate per channel at 12-bit resolution 11 to 22 single-ended inputs Dedicated result buffer for each analog channel Flexible and independent ADC trigger sources Two digital comparators Two oversampling filters for increased resolution Four Rail-to-Rail Comparators with Hysteresis Dedicated 12-bit Digital-to-Analog Converter (DAC) for each analog comparator Up to two DAC reference outputs Up to two external reference inputs Two Programmable Gain Amplifiers Single-ended or independent ground reference Five selectable gains (4x, 8x, 16x, 32x and 64x) 40 MHz gain bandwidth Interconnected SMPS Peripherals Reduces CPU Interaction to Improve Performance Flexible PWM Trigger Options for ADC Conversions High-Speed Comparator Truncates PWM (15 ns typical) Supports Cycle-by-Cycle Current mode control Current Reset mode (variable frequency) Timers/Output Compare/Input Capture 16-Bit and up to two 32-Bit Timers/Counters Output Compare (OC) modules, Configurable as Timers/Counters Input Capture (IC) modules Functional Safety support (ISO26262) ASIL-B & ASIL-C focused applications FMEDA and Safety manual available under NDA upon request to your sales office Safety qualified XC16 compiler Functional Safety hardware features Multiple redundant clock sources IO ports read-back Analog peripherals redundancies Windowed Watchdog Timer Hardware traps SFR locks Write protection

dsPIC33EPXXGS70X/80X is a SMPS & Digital Power Conversion Digital Signal Controller. These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as:
• AC to DC Converters
• DC to DC Converters
• Power Factor Correction (PFC)
• Uninterruptible power supply (UPS)
• Inverters
• Embedded Power-Supply Controllers
• Arc Fault Detection

The dsPIC33EPXXGS70X/80X family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including:
• Functional Safety Manual and FMEDA available under NDA upon request to your sales office
• MPLAB XC Compiler Functional Safety Manual available with registration
• Learn more about our functional safety capabilities including hardware, software, and supporting collateral

Additional Features

  • Operating Conditions
    • 3.0V to 3.6V, -40°C to +85°C, DC to 70 MIPS
    • 3.0V to 3.6V, -40°C to +125°C, DC to 60 MIPS
  • Flash Architecture
    • Dual Partition Flash Program Memory with Live Update
    • Supports programming while operating
    • Supports partition soft swap
  • Core: 16-Bit dsPIC33E CPU
    • Two 40-Bit Wide Accumulators
    • Code-Efficient (C and Assembly) Architecture
    • Single-Cycle (MAC/MPY) with Dual Data Fetch
    • Single-Cycle Mixed-Sign MUL Plus Hardware Divide
    • 32-Bit Multiply Support
    • Four Additional Working Register Sets (reduces context switching)
  • High-Speed PWM
    • Individual Time Base and Duty Cycle for each PWM
    • 1.04 ns PWM Resolution (frequency, duty cycle, dead time and phase)
    • Supports Center-Aligned, Redundant, Complementary and True Independent Output modes
    • Independent Fault and Current-Limit Inputs
    • Output Override Control
    • PWM Support for AC/DC, DC/DC, Inverters, PFC and Lighting
  • Advanced Analog Features
    • High-Speed ADC module
    • 12-bit with 4 dedicated SAR ADC cores and one shared SAR ADC core
    • Configurable resolution (up to 12-bit) for each ADC core
    • Up to 3.25 Msps conversion rate per channel at 12-bit resolution
    • 11 to 22 single-ended inputs
    • Dedicated result buffer for each analog channel
    • Flexible and independent ADC trigger sources
    • Two digital comparators
    • Two oversampling filters for increased resolution
    • Four Rail-to-Rail Comparators with Hysteresis
    • Dedicated 12-bit Digital-to-Analog Converter (DAC) for each analog comparator
    • Up to two DAC reference outputs
    • Up to two external reference inputs
    • Two Programmable Gain Amplifiers
    • Single-ended or independent ground reference
    • Five selectable gains (4x, 8x, 16x, 32x and 64x)
    • 40 MHz gain bandwidth
  • Interconnected SMPS Peripherals
    • Reduces CPU Interaction to Improve Performance
    • Flexible PWM Trigger Options for ADC Conversions
  • High-Speed Comparator Truncates PWM (15 ns typical)
    • Supports Cycle-by-Cycle Current mode control
    • Current Reset mode (variable frequency)
  • Timers/Output Compare/Input Capture
    • 16-Bit and up to two 32-Bit Timers/Counters
    • Output Compare (OC) modules, Configurable as Timers/Counters
    • Input Capture (IC) modules
  • Functional Safety support (ISO26262)
    • ASIL-B & ASIL-C focused applications
    • FMEDA and Safety manual available under NDA upon request to your sales office
    • Safety qualified XC16 compiler
  • Functional Safety hardware features
    • Multiple redundant clock sources
    • IO ports read-back
    • Analog peripherals redundancies
    • Windowed Watchdog Timer
    • Hardware traps
    • SFR locks
    • Write protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number DSPIC33EP128GS805
Product Name Digital Power, Dual Partition Flash
Package Type QFP; Other; ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3159 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Monitors & Reset Circuits - INA226AQDGSRQ1 - LCSC Electronics Technology (HK) Limited
Specs
Package Type SSOP
Input Voltage 0.0 to 36 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4254EJ A - TLE4254EJ A - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74LVC14APW-Q100J - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 1.2 to 3.6 volts
View Details