Microchip Technology, Inc. Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Tqfp; Product Range Microchip DSPIC33EP128GS805-I/PT

Description
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, TQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; MSL:- RoHS Compliant: Yes
Datasheet
Description
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, TQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Tqfp; Product Range Microchip - 23AC4291 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Tqfp; Product Range Microchip
23AC4291
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Tqfp; Product Range Microchip 23AC4291
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, TQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; MSL:- RoHS Compliant: Yes

DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, TQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 23AC4291
Product Name Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Tqfp; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6992X-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
4 suppliers
Hex inverting Schmitt trigger - 74AHC14BQ/G400X - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 722-SI2457-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers