Microchip Technology, Inc. Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Qfn; Product Range Microchip DSPIC33EP128GS804-I/ML

Description
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, QFN; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:44PinsRoHS Compliant: Yes
Datasheet
Description
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, QFN; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:44PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Qfn; Product Range Microchip - 03AC5466 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Qfn; Product Range Microchip
03AC5466
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Qfn; Product Range Microchip 03AC5466
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, QFN; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:44PinsRoHS Compliant: Yes

DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, QFN; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:44PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC5466
Product Name Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Qfn; Product Range Microchip
Pins 44 #
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 710-CY7B951-SCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details