Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip DSPIC33EP128GS804-E/ML

Description
DSC, 60MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Description
DSC, 60MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33EP128GS704 is a 16-bit digital signal controller designed for digital power applications, operating at a core frequency of 60 MHz. It features 128 KB of dual-partition flash memory, allowing for live updates and programming while in operation. The device operates within a supply voltage range of 3.0V to 3.6V and is rated for temperatures from -40°C to +125°C. This controller includes advanced features such as eight high-speed PWM generators with a resolution of 1.04 ns, a 12-bit ADC with a maximum conversion rate of 3.25 Msps, and multiple communication interfaces including CAN, I2C, SPI, and UART. It supports low-power management modes and has integrated safety features such as a fail-safe clock monitor and watchdog timer. The device is housed in a QFN-EP package with 44 pins and is RoHS compliant. Its robust performance and extensive peripheral support make it suitable for applications requiring efficient digital signal processing and control.

Datasheet Summary
Powered by GS/AI

The dsPIC33EP128GS704 is a 16-bit digital signal controller designed for digital power applications, operating at a core frequency of 60 MHz. It features 128 KB of dual-partition flash memory, allowing for live updates and programming while in operation. The device operates within a supply voltage range of 3.0V to 3.6V and is rated for temperatures from -40°C to +125°C. This controller includes advanced features such as eight high-speed PWM generators with a resolution of 1.04 ns, a 12-bit ADC with a maximum conversion rate of 3.25 Msps, and multiple communication interfaces including CAN, I2C, SPI, and UART. It supports low-power management modes and has integrated safety features such as a fail-safe clock monitor and watchdog timer. The device is housed in a QFN-EP package with 44 pins and is RoHS compliant. Its robust performance and extensive peripheral support make it suitable for applications requiring efficient digital signal processing and control.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip - 03AC5464 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip
03AC5464
Dsc, 60Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip 03AC5464
DSC, 60MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC5464
Product Name Dsc, 60Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CA - 125945-A5358CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Controllers - AN983BX-BG-T-V3-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Human Machine Interface (HMI) - 762-5305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4211TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details