Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Tqfp-64; Product Range Microchip DSPIC33EP128GS706-E/PT

Description
DSC, 60MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:51I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:51I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Tqfp-64; Product Range Microchip - 03AC5458 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Tqfp-64; Product Range Microchip
03AC5458
Dsc, 60Mhz, 128Kb, Tqfp-64; Product Range Microchip 03AC5458
DSC, 60MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:51I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:51I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC5458
Product Name Dsc, 60Mhz, 128Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6996LX-AA-T1 - 077616-ADM6996LX-AA-T1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74AHCT244PW-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004M2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261035-SI2493-D-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers