Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Tqfp-44; Product Range Microchip DSPIC33EP128GS704T-I/PT

Description
DSC, 70MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Tqfp-44; Product Range Microchip - 03AC5454 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Tqfp-44; Product Range Microchip
03AC5454
Dsc, 70Mhz, 128Kb, Tqfp-44; Product Range Microchip 03AC5454
DSC, 70MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC5454
Product Name Dsc, 70Mhz, 128Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHC125D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32170-C-GM1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4550TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details