Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Tqfp-44; Product Range Microchip DSPIC33EP128GS704-E/PT

Description
DSC, 60MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Tqfp-44; Product Range Microchip - 03AC5450 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Tqfp-44; Product Range Microchip
03AC5450
Dsc, 60Mhz, 128Kb, Tqfp-44; Product Range Microchip 03AC5450
DSC, 60MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC5450
Product Name Dsc, 60Mhz, 128Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4656SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Specialized - 32P4103S-GE - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers