Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip DSPIC33EP128GS704-E/ML

Description
DSC, 60MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip - 03AC5449 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip
03AC5449
Dsc, 60Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip 03AC5449
DSC, 60MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC5449
Product Name Dsc, 60Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Controllers - ADM8515X-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Interface module - 289-405 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details