Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Wsoic-28; Product Range Microchip DSPIC33EP128GS702T-I/SO

Description
DSC, 70MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Wsoic-28; Product Range Microchip - 03AC5447 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Wsoic-28; Product Range Microchip
03AC5447
Dsc, 70Mhz, 128Kb, Wsoic-28; Product Range Microchip 03AC5447
DSC, 70MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC5447
Product Name Dsc, 70Mhz, 128Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - 5962-8959301ZA - Lingto Electronic Limited
Specs
Device Type Sensor Interface; CardBus Controller
View Details
Interface Transceiver IC - 702-SI32182-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details