Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EP128GS702T-I/MM

Description
DSC, 70MHZ, 128KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Qfns-Ep-28; Product Range Microchip - 03AC5446 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Qfns-Ep-28; Product Range Microchip
03AC5446
Dsc, 70Mhz, 128Kb, Qfns-Ep-28; Product Range Microchip 03AC5446
DSC, 70MHZ, 128KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC5446
Product Name Dsc, 70Mhz, 128Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 879-DW1000-I-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details