Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip DSPIC33EP128GS702T-I/2N

Description
DSC, 70MHZ, 128KB, UQFN-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, UQFN-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip - 03AC5448 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip
03AC5448
Dsc, 70Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip 03AC5448
DSC, 70MHZ, 128KB, UQFN-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, UQFN-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC5448
Product Name Dsc, 70Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 753-ADM8511X-CC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tray
View Details
2 suppliers
S0 interface power supply unit - 286-742 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details