Microchip Technology, Inc. Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Soic; Product Range Microchip DSPIC33EP128GS702-I/SO

Description
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, SOIC; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, SOIC; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Soic; Product Range Microchip - 03AC5444 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Soic; Product Range Microchip
03AC5444
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Soic; Product Range Microchip 03AC5444
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, SOIC; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, SOIC; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC5444
Product Name Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Soic; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-74ABT244D,602 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 20 #
View Details
2 suppliers
Interface Transceiver IC - 722-SI2415-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details