Microchip Technology, Inc. Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Uqfn; Product Range Microchip DSPIC33EP128GS702-I/2N

Description
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, UQFN; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, UQFN; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Uqfn; Product Range Microchip - 03AC5445 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Uqfn; Product Range Microchip
03AC5445
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Uqfn; Product Range Microchip 03AC5445
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, UQFN; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:28Pins RoHS Compliant: Yes

DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, UQFN; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC5445
Product Name Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Uqfn; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details