Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip DSPIC33EP128GS702-E/2N

Description
DSC, 60MHZ, 128KB, UQFN-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 128KB, UQFN-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip - 03AC5442 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip
03AC5442
Dsc, 60Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip 03AC5442
DSC, 60MHZ, 128KB, UQFN-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, UQFN-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC5442
Product Name Dsc, 60Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4568TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details