Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip DSPIC33EP128GP506-I/MR

Description
DSC, 70MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip - 72T9187 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
72T9187
Dsc, 70Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip 72T9187
DSC, 70MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9187
Product Name Dsc, 70Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2439-A-FMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details