IC MCU 16BIT 128KB FLASH 28SSOP Product overview: DSPIC33EP128GP502T-E
IC MCU 16BIT 128KB FLASH 28SSOP
IC MCU 16BIT 128KB FLASH 28SSOP
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 28-SSOP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP128GP502T-E/SS | DSPIC33EP128GP502T-E/SS | DSPIC33EP128GP502T-E/SS | DSPIC33EP128GP502T-E/SS |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts | ||
| Package Type | Other; Tape & Reel (TR) | SSOP | SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width) |