Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Spdip-28; Product Range Microchip DSPIC33EP128GP502-I/SP

Description
DSC, 70MHZ, 128KB, SPDIP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, SPDIP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Spdip-28; Product Range Microchip - 72T9168 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Spdip-28; Product Range Microchip
72T9168
Dsc, 70Mhz, 128Kb, Spdip-28; Product Range Microchip 72T9168
DSC, 70MHZ, 128KB, SPDIP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, SPDIP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9168
Product Name Dsc, 70Mhz, 128Kb, Spdip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - CDM10V2XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details
Hex inverting Schmitt trigger - 74AHC14BQ-Q100/GX - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
RF Front End (LNA + PA) - AWL9280Q7 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details