Microchip Technology, Inc. Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Qfn-28; Product Range Microchip DSPIC33EP128GP502-I/MM

Description
DSC, 16BIT, 128KB, 70MIPS, 3.6V, QFN-28; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 128KB, 70MIPS, 3.6V, QFN-28; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Qfn-28; Product Range Microchip - 72T9166 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Qfn-28; Product Range Microchip
72T9166
Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Qfn-28; Product Range Microchip 72T9166
DSC, 16BIT, 128KB, 70MIPS, 3.6V, QFN-28; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes

DSC, 16BIT, 128KB, 70MIPS, 3.6V, QFN-28; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9166
Product Name Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Qfn-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3220-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
RF Front End (LNA + PA) - 2312-QM55011SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details