Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Tqfp-100; Product Range Microchip DSPIC33EP128GM710-E/PT

Description
DSC, 60MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Tqfp-100; Product Range Microchip - 66W6800 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Tqfp-100; Product Range Microchip
66W6800
Dsc, 60Mhz, 128Kb, Tqfp-100; Product Range Microchip 66W6800
DSC, 60MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66W6800
Product Name Dsc, 60Mhz, 128Kb, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3202-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS31/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
3 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details