Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Tfbga-121; Product Range Microchip DSPIC33EP128GM710-E/BG

Description
DSC, 60MHZ, 128KB, TFBGA-121; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 128KB, TFBGA-121; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Tfbga-121; Product Range Microchip - 66W6798 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Tfbga-121; Product Range Microchip
66W6798
Dsc, 60Mhz, 128Kb, Tfbga-121; Product Range Microchip 66W6798
DSC, 60MHZ, 128KB, TFBGA-121; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, TFBGA-121; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66W6798
Product Name Dsc, 60Mhz, 128Kb, Tfbga-121; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - CY7C63310-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
2 suppliers