Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Tqfp-64; Product Range Microchip DSPIC33EP128GM706-E/PT

Description
DSC, 60MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Tqfp-64; Product Range Microchip - 66W6795 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Tqfp-64; Product Range Microchip
66W6795
Dsc, 60Mhz, 128Kb, Tqfp-64; Product Range Microchip 66W6795
DSC, 60MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66W6795
Product Name Dsc, 60Mhz, 128Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 9196649 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 10 v
Package Type Sot-223
View Details
16-bit D-type registered transceiver; 3-state - 74ALVCH16543DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701MRA - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Telecom - SI3205-B-GS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details