Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Tqfp-100; Product Range Microchip DSPIC33EP128GM310-E/PT

Description
DSC, 60MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Description
DSC, 60MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Tqfp-100; Product Range Microchip - 66W6782 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Tqfp-100; Product Range Microchip
66W6782
Dsc, 60Mhz, 128Kb, Tqfp-100; Product Range Microchip 66W6782
DSC, 60MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66W6782
Product Name Dsc, 60Mhz, 128Kb, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface Transceiver IC - 879-BCM20732A0KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4657SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-TFQFN Exposed Pad
Pins 24 #
View Details