Manufacturer: Microchip Technology
Win Source Part Number: 1321993-DSPIC33EP128
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: dsPIC
Speed: 70 MIPs
Standard Package: 40
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 30x10b/12b
Oscillator Type: Internal
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-VFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: DSPIC33EP128GM306
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 128KB FLASH 64VQFN Product overview: DSPIC33EP128GM306-I/
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-VQFN (9x9)
IC MCU 16BIT 128KB FLASH 64VQFN
IC MCU 16BIT 128KB FLASH 64VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1321993-DSPIC33EP128GM306-I/MR | 685-DSPIC33EP128GM306-I/MR | DSPIC33EP128GM306-I/MR | DSPIC33EP128GM306-I/MR | DSPIC33EP128GM306-I/MR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 128 KB | 16 KB | 16 KB | 16 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| I/O Ports | 53 | 53 |