Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Tqfp-44; Product Range Microchip DSPIC33EP128GM304-I/PT

Description
DSC, 70MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Tqfp-44; Product Range Microchip - 66W6776 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Tqfp-44; Product Range Microchip
66W6776
Dsc, 70Mhz, 128Kb, Tqfp-44; Product Range Microchip 66W6776
DSC, 70MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66W6776
Product Name Dsc, 70Mhz, 128Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Triple inverting Schmitt trigger - 74AHCT3G14DC,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
Power Switch ICs - 1827158P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type VDFN
View Details
Interface module - 289-611 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details