Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Tqfp-44; Product Range Microchip DSPIC33EP128GM304-E/PT

Description
DSC, 60MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Tqfp-44; Product Range Microchip - 66W6772 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Tqfp-44; Product Range Microchip
66W6772
Dsc, 60Mhz, 128Kb, Tqfp-44; Product Range Microchip 66W6772
DSC, 60MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66W6772
Product Name Dsc, 60Mhz, 128Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32BSC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Buffer with open-drain output - 74AHC1G07GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers