Microchip Technology, Inc. Dsc, 100Mhz, 64Kb, Tqfp-80; Product Range Microchip DSPIC33CK64MP508T-I/PT

Description
DSC, 100MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 64Kb, Tqfp-80; Product Range Microchip - 65AC2334 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 64Kb, Tqfp-80; Product Range Microchip
65AC2334
Dsc, 100Mhz, 64Kb, Tqfp-80; Product Range Microchip 65AC2334
DSC, 100MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 100MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 65AC2334
Product Name Dsc, 100Mhz, 64Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-88Q5030-B0-LKJ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details