DSC, 100MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 58AC1004 |
| Product Name | Dsc, 100Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip |
| Features | RoHS |