Microchip Technology, Inc. Dsc, 100Mhz, 64Kb, Tqfp-48; Product Range Microchip DSPIC33CK64MP505T-I/PT

Description
DSC, 100MHZ, 64KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 64KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 64Kb, Tqfp-48; Product Range Microchip - 65AC2331 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 64Kb, Tqfp-48; Product Range Microchip
65AC2331
Dsc, 100Mhz, 64Kb, Tqfp-48; Product Range Microchip 65AC2331
DSC, 100MHZ, 64KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 100MHZ, 64KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 65AC2331
Product Name Dsc, 100Mhz, 64Kb, Tqfp-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 702-SI3050-E1-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
 - 54152ADM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details
Line Interface ICs - 1899729P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details