Mfr: Freescale Semiconductor
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Core Processor: Rabbit 6000
Core Size: 8-Bit
Speed: 200MHz
Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Power-Fail Reset, WDT
Number of I/O: 8
IC MCU 16BIT 64KB FLASH 48TQFP Product overview: DSPIC33CK64MP505-E/P
IC MCU 16BIT 64KB FLASH 48TQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
IC MCU 16BIT 64KB FLASH 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33CK64MP505-E/PT | DSPIC33CK64MP505-E/PT | DSPIC33CK64MP505-E/PT | DSPIC33CK64MP505-E/PT | |
| Product Name | Connectors,Interconnects | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 200 MHz | 100 MHz | 100 MHz | 100 MHz | |
| I/O Ports | 8 | 39 | 39 | ||
| RAM | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |