The dsPIC33CK256MP508 is a 16-bit digital signal controller (DSC) operating at a core frequency of 100 MHz. It features 64 KB of program flash memory and 24 KB of RAM, making it suitable for applications requiring efficient processing and memory management. The device supports a wide operating voltage range of 3.0V to 3.6V and can function in temperatures from -40°C to +125°C, with a maximum performance of 100 MIPS. This DSC includes advanced features such as high-speed PWM with up to 250 ps resolution, multiple communication interfaces including CAN, I2C, SPI, and UART, and a high-speed ADC capable of 12-bit resolution with a conversion rate of up to 3.5 Msps. It also supports direct memory access (DMA) with four channels, enhancing data handling capabilities. The device is packaged in a UQFN-EP-36 case style, which is RoHS compliant, and offers various power management modes to optimize energy consumption. Its safety features include a watchdog timer, error correcting code (ECC), and fail-safe clock monitoring, making it suitable for automotive and industrial applications.
DSC, 100MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:27I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 58AC0997 |
| Product Name | Dsc, 100Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip |
| Features | RoHS |