Microchip Technology, Inc. Dsc, 100Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33CK64MP503-E/M5

Description
DSC, 100MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:27I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:27I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip - 58AC0996 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
58AC0996
Dsc, 100Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip 58AC0996
DSC, 100MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:27I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 100MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:27I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0996
Product Name Dsc, 100Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F648/BLA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP24
View Details
2 suppliers
Telecom - SI3225-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers