Microchip Technology, Inc. Dsc, 100Mhz, 64Kb, Ssop-28; Product Range Microchip DSPIC33CK64MP502-E/SS

Description
DSC, 100MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 64Kb, Ssop-28; Product Range Microchip - 58AC0992 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 64Kb, Ssop-28; Product Range Microchip
58AC0992
Dsc, 100Mhz, 64Kb, Ssop-28; Product Range Microchip 58AC0992
DSC, 100MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 100MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0992
Product Name Dsc, 100Mhz, 64Kb, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B923-JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4006SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Interface module - 289-559 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 216355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SO-8EP
Pins 8 #
View Details