Microchip Technology, Inc. Dsc, 100Mhz, 64Kb, Tqfp-80; Product Range Microchip DSPIC33CK64MP208-I/PT

Description
DSC, 100MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 64Kb, Tqfp-80; Product Range Microchip - 58AC0991 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 64Kb, Tqfp-80; Product Range Microchip
58AC0991
Dsc, 100Mhz, 64Kb, Tqfp-80; Product Range Microchip 58AC0991
DSC, 100MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 100MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0991
Product Name Dsc, 100Mhz, 64Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Telecom - SI3019-F-KS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers
 - 54366AJ/B - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details