Microchip Technology, Inc. Dsc, 100Mhz, 64Kb, Tqfp-80; Product Range Microchip DSPIC33CK64MP208-E/PT

Description
DSC, 100MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 64Kb, Tqfp-80; Product Range Microchip - 58AC0990 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 64Kb, Tqfp-80; Product Range Microchip
58AC0990
Dsc, 100Mhz, 64Kb, Tqfp-80; Product Range Microchip 58AC0990
DSC, 100MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 100MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0990
Product Name Dsc, 100Mhz, 64Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2580728 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Triple inverting Schmitt trigger - 74AHCT3G14DC-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
 - 54ABT244W-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
2 suppliers
 - SI3050-E1-GT - Rochester Electronics
Specs
Device Type Sensor Interface
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
5 suppliers