Microchip Technology, Inc. Dsc, 100Mhz, 64Kb, Ssop-28; Product Range Microchip DSPIC33CK64MP202-I/SS

Description
DSC, 100MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 64Kb, Ssop-28; Product Range Microchip - 58AC0978 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 64Kb, Ssop-28; Product Range Microchip
58AC0978
Dsc, 100Mhz, 64Kb, Ssop-28; Product Range Microchip 58AC0978
DSC, 100MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 100MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0978
Product Name Dsc, 100Mhz, 64Kb, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Power Switch ICs - 2238494 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details