Microchip Technology, Inc. Dsc, 100Mhz, 64Kb, Uqfn-Ep-28; Product Range Microchip DSPIC33CK64MP202-I/2N

Description
DSC, 100MHZ, 64KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 64KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 64Kb, Uqfn-Ep-28; Product Range Microchip - 58AC0979 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 64Kb, Uqfn-Ep-28; Product Range Microchip
58AC0979
Dsc, 100Mhz, 64Kb, Uqfn-Ep-28; Product Range Microchip 58AC0979
DSC, 100MHZ, 64KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 100MHZ, 64KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0979
Product Name Dsc, 100Mhz, 64Kb, Uqfn-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32260-C-FM2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - 448-88Q5072-B2-BYZ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Package Type BGA; 356-BGA
View Details