Microchip Technology, Inc. 16 Bit Dsc, Single Core, 64K Flash, 8K Ram, 100Mhz, 48Pin 48 Tqfp 7X7X1Mm Tray Rohs Compliant Microchip DSPIC33CK64MP105-I/PT

Description
16 BIT DSC, SINGLE CORE, 64K FLASH, 8K RAM, 100MHZ, 48PIN 48 TQFP 7X7X1MM TRAY ROHS COMPLIANT: YES
Datasheet
Description
16 BIT DSC, SINGLE CORE, 64K FLASH, 8K RAM, 100MHZ, 48PIN 48 TQFP 7X7X1MM TRAY ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 Bit Dsc, Single Core, 64K Flash, 8K Ram, 100Mhz, 48Pin 48 Tqfp 7X7X1Mm Tray Rohs Compliant Microchip - 01AH3492 - Newark, An Avnet Company
Chicago, IL, United States
16 Bit Dsc, Single Core, 64K Flash, 8K Ram, 100Mhz, 48Pin 48 Tqfp 7X7X1Mm Tray Rohs Compliant Microchip
01AH3492
16 Bit Dsc, Single Core, 64K Flash, 8K Ram, 100Mhz, 48Pin 48 Tqfp 7X7X1Mm Tray Rohs Compliant Microchip 01AH3492
16 BIT DSC, SINGLE CORE, 64K FLASH, 8K RAM, 100MHZ, 48PIN 48 TQFP 7X7X1MM TRAY ROHS COMPLIANT: YES

16 BIT DSC, SINGLE CORE, 64K FLASH, 8K RAM, 100MHZ, 48PIN 48 TQFP 7X7X1MM TRAY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 01AH3492
Product Name 16 Bit Dsc, Single Core, 64K Flash, 8K Ram, 100Mhz, 48Pin 48 Tqfp 7X7X1Mm Tray Rohs Compliant Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 702-SI32260-C-FM2R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4568SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Line Interface ICs - 1916891 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details