The DSPIC33CK64MP105-E/M
IC MCU 16BIT 64KB FLASH 48UQFN
dsPIC Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 64KB (64K x 8) FLASH 48-UQFN (6x6)
IC MCU 16BIT 64KB FLASH 48UQFN
IC MCU 16BIT 64KB FLASH 48UQFN
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33CK64MP105-E/M4 | DSPIC33CK64MP105-E/M4 | DSPIC33CK64MP105-E/M4 | DSPIC33CK64MP105-E/M4 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts |