Microchip Technology, Inc. 16 Bit Dsc, Single Core, 64K Flash, 8K Ram, 100Mhz, 28Pin 28 Ssop .209In Tube Rohs Compliant Microchip DSPIC33CK64MP102-I/SS

Description
16 BIT DSC, SINGLE CORE, 64K FLASH, 8K RAM, 100MHZ, 28PIN 28 SSOP .209IN TUBE ROHS COMPLIANT: YES
Datasheet
Description
16 BIT DSC, SINGLE CORE, 64K FLASH, 8K RAM, 100MHZ, 28PIN 28 SSOP .209IN TUBE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 Bit Dsc, Single Core, 64K Flash, 8K Ram, 100Mhz, 28Pin 28 Ssop .209In Tube Rohs Compliant Microchip - 01AH3481 - Newark, An Avnet Company
Chicago, IL, United States
16 Bit Dsc, Single Core, 64K Flash, 8K Ram, 100Mhz, 28Pin 28 Ssop .209In Tube Rohs Compliant Microchip
01AH3481
16 Bit Dsc, Single Core, 64K Flash, 8K Ram, 100Mhz, 28Pin 28 Ssop .209In Tube Rohs Compliant Microchip 01AH3481
16 BIT DSC, SINGLE CORE, 64K FLASH, 8K RAM, 100MHZ, 28PIN 28 SSOP .209IN TUBE ROHS COMPLIANT: YES

16 BIT DSC, SINGLE CORE, 64K FLASH, 8K RAM, 100MHZ, 28PIN 28 SSOP .209IN TUBE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 01AH3481
Product Name 16 Bit Dsc, Single Core, 64K Flash, 8K Ram, 100Mhz, 28Pin 28 Ssop .209In Tube Rohs Compliant Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
 - BTF3035EJXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TDSO-8
View Details
2 suppliers
Interface module - 704-8012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details