Microchip Technology, Inc. Dsc, 16Bit, 64Kb, 100Mhz, Tqfp-48; Product Range Microchip DSPIC33CK64MC105-I/PT

Description
DSC, 16BIT, 64KB, 100MHZ, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Description
DSC, 16BIT, 64KB, 100MHZ, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 64Kb, 100Mhz, Tqfp-48; Product Range Microchip - 83AH7940 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 64Kb, 100Mhz, Tqfp-48; Product Range Microchip
83AH7940
Dsc, 16Bit, 64Kb, 100Mhz, Tqfp-48; Product Range Microchip 83AH7940
DSC, 16BIT, 64KB, 100MHZ, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 16BIT, 64KB, 100MHZ, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 83AH7940
Product Name Dsc, 16Bit, 64Kb, 100Mhz, Tqfp-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2587048 - RS Components, Ltd.
Specs
Features RoHS
Package Type PG-TO220-7-11
View Details
5.5V Interface Transceiver IC - 704-74AHC2G125GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details
SN54AC04 Hex Inverters - 5962-8760901DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
RF Front End (LNA + PA) - SE2577L-RC - Quarktwin Technology Ltd.
Specs
Device Type Front End
Features RoHS
Package Type 20-VFQFN Exposed Pad
View Details