Microchip Technology, Inc. Dsc, 100Mhz, 64Kb, Uqfn-48 Rohs Compliant Microchip DSPIC33CK64MC105-I/M4

Description
DSC, 100MHZ, 64KB, UQFN-48 ROHS COMPLIANT: YES
Description
DSC, 100MHZ, 64KB, UQFN-48 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 47L64 is a 64-Kbit serial EERAM device that combines an SRAM memory core with hidden EEPROM backup, allowing for unlimited reads and writes. It features a symmetrical read/write operation and utilizes an I²C interface with standard speeds of 1 MHz, 400 kHz, and 100 kHz. The SRAM is organized as 8,192 x 8 bits, and the device operates within a voltage range of 2.7V to 3.6V, making it suitable for various applications. This device includes low-power CMOS technology, with a maximum active current of 1 mA and a standby current of 200 µA. It is designed to automatically back up SRAM data to EEPROM during power disruptions, ensuring data integrity with a minimum of 100,000 backups and a retention period of up to 100 years at 55°C. The operating temperature range is from -40°C to +85°C, and it offers ESD protection exceeding 2,000V. The 47L64 is available in multiple package types, including 8-Lead SOIC and 8-Lead TDFN, and requires an external capacitor for proper operation during backup processes. This product is ideal for applications requiring reliable data retention and low power consumption.

Datasheet Summary
Powered by GS/AI

The Microchip 47L64 is a 64-Kbit serial EERAM device that combines an SRAM memory core with hidden EEPROM backup, allowing for unlimited reads and writes. It features a symmetrical read/write operation and utilizes an I²C interface with standard speeds of 1 MHz, 400 kHz, and 100 kHz. The SRAM is organized as 8,192 x 8 bits, and the device operates within a voltage range of 2.7V to 3.6V, making it suitable for various applications. This device includes low-power CMOS technology, with a maximum active current of 1 mA and a standby current of 200 µA. It is designed to automatically back up SRAM data to EEPROM during power disruptions, ensuring data integrity with a minimum of 100,000 backups and a retention period of up to 100 years at 55°C. The operating temperature range is from -40°C to +85°C, and it offers ESD protection exceeding 2,000V. The 47L64 is available in multiple package types, including 8-Lead SOIC and 8-Lead TDFN, and requires an external capacitor for proper operation during backup processes. This product is ideal for applications requiring reliable data retention and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 64Kb, Uqfn-48 Rohs Compliant Microchip - 88AH6205 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 64Kb, Uqfn-48 Rohs Compliant Microchip
88AH6205
Dsc, 100Mhz, 64Kb, Uqfn-48 Rohs Compliant Microchip 88AH6205
DSC, 100MHZ, 64KB, UQFN-48 ROHS COMPLIANT: YES

DSC, 100MHZ, 64KB, UQFN-48 ROHS COMPLIANT: YES

Supplier's Site
Dsc, 16Bit, 64Kb, 100Mhz, Uqfn-48; Product Range Microchip - 83AH7939 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 64Kb, 100Mhz, Uqfn-48; Product Range Microchip
83AH7939
Dsc, 16Bit, 64Kb, 100Mhz, Uqfn-48; Product Range Microchip 83AH7939
DSC, 16BIT, 64KB, 100MHZ, UQFN-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 16BIT, 64KB, 100MHZ, UQFN-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 88AH6205 83AH7939
Product Name Dsc, 100Mhz, 64Kb, Uqfn-48 Rohs Compliant Microchip Dsc, 16Bit, 64Kb, 100Mhz, Uqfn-48; Product Range Microchip
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Controllers - ADM6996LX-AA-T-1IN-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Interface module - 289-510 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4200TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details