Microchip Technology, Inc. Dsc, 16Bit, 64Kb, 100Mhz, Uqfn-36; Product Range Microchip DSPIC33CK64MC103-I/M5

Description
DSC, 16BIT, 64KB, 100MHZ, UQFN-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 64KB, 100MHZ, UQFN-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 64Kb, 100Mhz, Uqfn-36; Product Range Microchip - 83AH7935 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 64Kb, 100Mhz, Uqfn-36; Product Range Microchip
83AH7935
Dsc, 16Bit, 64Kb, 100Mhz, Uqfn-36; Product Range Microchip 83AH7935
DSC, 16BIT, 64KB, 100MHZ, UQFN-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 16BIT, 64KB, 100MHZ, UQFN-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 83AH7935
Product Name Dsc, 16Bit, 64Kb, 100Mhz, Uqfn-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F648/BLA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP24
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS240A Octal Buffers/Drivers With 3-State Outputs - 5962-8859101SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Hex inverter - 74AHC04BQ-Q100X - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details