The DSPIC33CK64MC102T-I/SS is a 16-bit digital signal controller featuring a high-performance DSP RISC CPU with a 16-bit wide data path and 40-bit wide accumulators. It operates within a voltage range of 3.0V to 3.6V and supports temperatures from -40¬8C to +125¬8C at up to 100 MIPS. The device includes 64 KB of flash memory with a minimum data retention of 20 years and 8 KB of SRAM. This microcontroller is equipped with a high-speed analog-to-digital converter (ADC) capable of 12-bit resolution and up to 3.5 Msps conversion rate, along with multiple analog features including operational amplifiers and comparators. It supports high-resolution PWM with up to 2 ns resolution and includes various communication interfaces such as SPI, I¬=C, and UART. The device is available in small pin count packages, including a 28-pin SSOP option, making it suitable for space-constrained applications. It also incorporates safety features such as a watchdog timer, brown-out reset, and fail-safe clock monitoring, making it a robust choice for critical applications.
dsPIC Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 64KB (64K x 8) FLASH 28-SSOP
IC MCU 16BIT 64KB FLASH 28SSOP
IC MCU 16BIT 64KB FLASH 28SSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33CK64MC102T-I/SS | DSPIC33CK64MC102T-I/SS | DSPIC33CK64MC102T-I/SS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 100 MHz | 100 MHz | |
| RAM | 8 KB | 8 KB |