IC MCU 16BIT 64KB FLASH 28UQFN
IC MCU 16BIT 64KB FLASH 28UQFN
dsPIC Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 64KB (64K x 8) FLASH 28-UQFN (4x4)
IC MCU 16BIT 64KB FLASH 28UQFN
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33CK64MC102-I/M6 | DSPIC33CK64MC102-I/M6 | DSPIC33CK64MC102-I/M6 | DSPIC33CK64MC102-I/M6 |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 3.6 to 3 volts | 3 to 3.6 volts |