Microchip Technology, Inc. Dsc, 16Bit, 64Kb, 100Mhz, Uqfn-28; Product Range Microchip DSPIC33CK64MC102-I/M6

Description
DSC, 16BIT, 64KB, 100MHZ, UQFN-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 64KB, 100MHZ, UQFN-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 64Kb, 100Mhz, Uqfn-28; Product Range Microchip - 83AH7928 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 64Kb, 100Mhz, Uqfn-28; Product Range Microchip
83AH7928
Dsc, 16Bit, 64Kb, 100Mhz, Uqfn-28; Product Range Microchip 83AH7928
DSC, 16BIT, 64KB, 100MHZ, UQFN-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 16BIT, 64KB, 100MHZ, UQFN-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 83AH7928
Product Name Dsc, 16Bit, 64Kb, 100Mhz, Uqfn-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 349366 - RS Components, Ltd.
Specs
Features RoHS
Operating Temperature 150 C (302 F)
Package Type PG-TSDSO-24
View Details
Hex inverting Schmitt trigger - 74AHCT14BQ-Q100,11 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802Q2A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SOIC Interface Transceiver IC - 722-SI3015-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Pins 16 #
View Details