Microchip Technology, Inc. Dsc, 16Bit, 64Kb, 100Mhz, Uqfn-28; Product Range Microchip DSPIC33CK64MC102-I/2N

Description
DSC, 16BIT, 64KB, 100MHZ, UQFN-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:28Pins RoHS Compliant: Yes
Description
DSC, 16BIT, 64KB, 100MHZ, UQFN-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 47L64 is a 64-Kbit serial EERAM device that combines an SRAM memory core with hidden EEPROM backup. It features an 8,192 x 8-bit SRAM array and operates using a high-speed I²C interface with standard speeds of 1 MHz, 400 kHz, and 100 kHz. The device allows unlimited reads and writes, ensuring symmetrical timing for both operations. In terms of power consumption, the active current is a maximum of 1 mA, while the standby current is limited to 200 µA. The operating voltage range is between 2.7V and 3.6V, and it is rated for industrial temperature ranges from -40°C to +85°C. The device includes ESD protection exceeding 2,000V. The EERAM functionality allows for automatic data backup to EEPROM during power disruptions, with a minimum of 100,000 backup cycles and a data retention period of up to 100 years at 55°C. A small external capacitor is required for proper operation, facilitating the transfer of data during power loss events. This product is suitable for applications requiring reliable data retention and fast access speeds, making it a viable option for engineers looking for a robust memory solution.

Datasheet Summary
Powered by GS/AI

The Microchip 47L64 is a 64-Kbit serial EERAM device that combines an SRAM memory core with hidden EEPROM backup. It features an 8,192 x 8-bit SRAM array and operates using a high-speed I²C interface with standard speeds of 1 MHz, 400 kHz, and 100 kHz. The device allows unlimited reads and writes, ensuring symmetrical timing for both operations. In terms of power consumption, the active current is a maximum of 1 mA, while the standby current is limited to 200 µA. The operating voltage range is between 2.7V and 3.6V, and it is rated for industrial temperature ranges from -40°C to +85°C. The device includes ESD protection exceeding 2,000V. The EERAM functionality allows for automatic data backup to EEPROM during power disruptions, with a minimum of 100,000 backup cycles and a data retention period of up to 100 years at 55°C. A small external capacitor is required for proper operation, facilitating the transfer of data during power loss events. This product is suitable for applications requiring reliable data retention and fast access speeds, making it a viable option for engineers looking for a robust memory solution.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 64Kb, 100Mhz, Uqfn-28; Product Range Microchip - 83AH7930 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 64Kb, 100Mhz, Uqfn-28; Product Range Microchip
83AH7930
Dsc, 16Bit, 64Kb, 100Mhz, Uqfn-28; Product Range Microchip 83AH7930
DSC, 16BIT, 64KB, 100MHZ, UQFN-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 16BIT, 64KB, 100MHZ, UQFN-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Dsc, 100Mhz, 64Kb, Uqfn-28 Rohs Compliant Microchip - 89AH0893 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 64Kb, Uqfn-28 Rohs Compliant Microchip
89AH0893
Dsc, 100Mhz, 64Kb, Uqfn-28 Rohs Compliant Microchip 89AH0893
DSC, 100MHZ, 64KB, UQFN-28 ROHS COMPLIANT: YES

DSC, 100MHZ, 64KB, UQFN-28 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 83AH7930 89AH0893
Product Name Dsc, 16Bit, 64Kb, 100Mhz, Uqfn-28; Product Range Microchip Dsc, 100Mhz, 64Kb, Uqfn-28 Rohs Compliant Microchip
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 5962-9054305MXA - Lingto Electronic Limited
Specs
Technology DMA
Device Type Sensor Interface
Package Type 44-CLCC
View Details
Interface Transceiver IC - 702-SI3019-F-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-86812012A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
RF Front End (LNA + PA) - 2312-QPF4632SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details