Microchip Technology, Inc. Dsc, 100Mhz, 512Kb, Tqfp-80; Product Range Microchip DSPIC33CK512MP608-I/PT

Description
DSC, 100MHZ, 512KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 512KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 512Kb, Tqfp-80; Product Range Microchip - 70AJ1281 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 512Kb, Tqfp-80; Product Range Microchip
70AJ1281
Dsc, 100Mhz, 512Kb, Tqfp-80; Product Range Microchip 70AJ1281
DSC, 100MHZ, 512KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 100MHZ, 512KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 70AJ1281
Product Name Dsc, 100Mhz, 512Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2500570 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TDSO-8
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.65V ~ 3.6V
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Interface Transceiver IC - 702-SI32260-C-FM2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers