Microchip Technology, Inc. Dsc, 100Mhz, 512Kb, Tqfp-64; Product Range Microchip DSPIC33CK512MP606-I/PT

Description
DSC, 100MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 512Kb, Tqfp-64; Product Range Microchip - 70AJ1277 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 512Kb, Tqfp-64; Product Range Microchip
70AJ1277
Dsc, 100Mhz, 512Kb, Tqfp-64; Product Range Microchip 70AJ1277
DSC, 100MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 100MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 70AJ1277
Product Name Dsc, 100Mhz, 512Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1109103 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 28 v
Package Type Dso-8-43
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2434-D-FT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers
Octal buffer/line driver; 3-state - 74AHCT541BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers