Microchip Technology, Inc. Dsc, 100Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip DSPIC33CK512MP606-I/MR

Description
DSC, 100MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip - 70AJ1276 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip
70AJ1276
Dsc, 100Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip 70AJ1276
DSC, 100MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 100MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 70AJ1276
Product Name Dsc, 100Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Interface - Interface - Controllers - ADM6996LCX-AD-R-1 - 009044-ADM6996LCX-AD-R-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details